TE Connectivity Crgh1206 1% 2K37 0.5W Neohm - Te Connectivity CRGH1206F2K37

Description
CRGH1206 1% 2K37 0.5W
Description
CRGH1206 1% 2K37 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 2K37 0.5W Neohm - Te Connectivity - 94X6619 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 2K37 0.5W Neohm - Te Connectivity
94X6619
Crgh1206 1% 2K37 0.5W Neohm - Te Connectivity 94X6619
CRGH1206 1% 2K37 0.5W

CRGH1206 1% 2K37 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6619
Product Name Crgh1206 1% 2K37 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details