TE Connectivity Chip Resistor - Surface Mount CRGH1206F270R

Description
RES 270 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 270 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F270RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F270RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F270RDKR-ND
RES 270 OHM 1% 1/2W 1206

RES 270 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F270RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F270RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F270RCT-ND
RES 270 OHM 1% 1/2W 1206

RES 270 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F270RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F270RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F270RTR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0363
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0363
RES, 270R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7242
Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7242
Surface Mount Thick Film Resistor, CRG Series, 270 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 270 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH1206F270RDKR-ND 12AC0363 95W7242
Product Name Chip Resistor - Surface Mount Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 270 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details