TE Connectivity Crgh1206 1% 232K 0.5W Neohm - Te Connectivity CRGH1206F232K

Description
CRGH1206 1% 232K 0.5W
Description
CRGH1206 1% 232K 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 232K 0.5W Neohm - Te Connectivity - 94X6657 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 232K 0.5W Neohm - Te Connectivity
94X6657
Crgh1206 1% 232K 0.5W Neohm - Te Connectivity 94X6657
CRGH1206 1% 232K 0.5W

CRGH1206 1% 232K 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6657
Product Name Crgh1206 1% 232K 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details