RES 22K OHM 1% 1/2W 1206
RES 22K OHM 1% 1/2W 1206
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
RES 22 KOHM 1% 1/2W 1206
Surface Mount Thick Film Resistor, CRG Series, 22 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-CRGH1206F22KCT-ND | CRGH1206F22K | 95W7235 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 22 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |