TE Connectivity Crgh1206 1% 147K 0.5W Neohm - Te Connectivity CRGH1206F147K

Description
CRGH1206 1% 147K 0.5W
Description
CRGH1206 1% 147K 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 147K 0.5W Neohm - Te Connectivity - 94X6562 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 147K 0.5W Neohm - Te Connectivity
94X6562
Crgh1206 1% 147K 0.5W Neohm - Te Connectivity 94X6562
CRGH1206 1% 147K 0.5W

CRGH1206 1% 147K 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6562
Product Name Crgh1206 1% 147K 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details