TE Connectivity Chip Resistor - Surface Mount CRGH1206F12R

Description
RES 12 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 12 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F12RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F12RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F12RTR-ND
RES 12 OHM 1% 1/2W 1206

RES 12 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7222 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7222
Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7222
Surface Mount Thick Film Resistor, CRG Series, 12 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 12 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH1206F12RTR-ND 95W7222
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details