CRGH1206F11R5 -- CRGH1206 1% 11R5 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 11R5 0.5W Neohm - Te Connectivity
CRGH1206F11R5
Description
CRGH1206 1% 11R5 0.5W
Description
CRGH1206 1% 11R5 0.5W
Suppliers
Crgh1206 1% 11R5 0.5W Neohm - Te Connectivity
94X6518
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6518 |
|
Product Name
|
Crgh1206 1% 11R5 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Board to Board Connector; PC Card Connector
View Details
3 suppliers