TE Connectivity Chip Resistor - Surface Mount CRGH0805J5K6

Description
5.6 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805J5K6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805J5K6-ND
Chip Resistor - Surface Mount CRGH0805J5K6-ND
5.6 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

5.6 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075835
Surface Mount Resistors 8075835
TE Connectivity CRGH0805J5K6

TE Connectivity CRGH0805J5K6

Supplier's Site
Surface Mount Resistors - 1645455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645455
Surface Mount Resistors 1645455
TE Connectivity CRGH0805J5K6

TE Connectivity CRGH0805J5K6

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity - 95W7196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
95W7196
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity 95W7196
Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH0805J5K6-ND 8075835 95W7196
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers