TE Connectivity Chip Resistor - Surface Mount CRGH0805J47R

Description
47 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805J47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805J47RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805J47RTR-ND
47 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

47 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0805J47RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805J47RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0805J47RDKR-ND
RES 47 OHM 5% 1/3W 0805

RES 47 OHM 5% 1/3W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0805J47RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805J47RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0805J47RCT-ND
RES 47 OHM 5% 1/3W 0805

RES 47 OHM 5% 1/3W 0805

Buy Now Datasheet
Surface Mount Resistors - 8075813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075813P
Surface Mount Resistors 8075813P
TE Connectivity CRGH0805J47R

TE Connectivity CRGH0805J47R

Supplier's Site
Surface Mount Resistors - 8075813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075813
Surface Mount Resistors 8075813
TE Connectivity CRGH0805J47R

TE Connectivity CRGH0805J47R

Supplier's Site
Surface Mount Resistors - 1614476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614476
Surface Mount Resistors 1614476
TE Connectivity CRGH0805J47R

TE Connectivity CRGH0805J47R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7193
Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7193
Surface Mount Thick Film Resistor, CRG Series, 47 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 47 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0805J47RTR-ND 8075813P 8075813 95W7193
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details