CRGH0805J390K -- CRGH0805 5% 390K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 390K 0.33W Neohm - Te Connectivity
CRGH0805J390K
Description
CRGH0805 5% 390K 0.33W
Description
CRGH0805 5% 390K 0.33W
Suppliers
Crgh0805 5% 390K 0.33W Neohm - Te Connectivity
35AC0789
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0789 |
|
Product Name
|
Crgh0805 5% 390K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Military Connector
View Details