CRGH0805J2M7 -- CRGH0805 5% 2M7 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 2M7 0.33W Neohm - Te Connectivity
CRGH0805J2M7
Description
CRGH0805 5% 2M7 0.33W
Description
CRGH0805 5% 2M7 0.33W
Suppliers
Crgh0805 5% 2M7 0.33W Neohm - Te Connectivity
94X6354
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6354 |
|
Product Name
|
Crgh0805 5% 2M7 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details