TE Connectivity Chip Resistor - Surface Mount CRGH0805J1K8

Description
1.8 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805J1K8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805J1K8-ND
Chip Resistor - Surface Mount CRGH0805J1K8-ND
1.8 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1.8 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH0805J1K8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRGH0805J1K8
Resistors - Chip Resistor - Surface Mount CRGH0805J1K8
RES SMD 1.8K OHM 5% 1/3W 0805

RES SMD 1.8K OHM 5% 1/3W 0805

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity - 95W7153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
95W7153
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity 95W7153
Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH0805J1K8-ND CRGH0805J1K8 95W7153
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details