TE Connectivity Chip Resistor - Surface Mount CRGH0805J150R

Description
150 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805J150R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805J150R-ND
Chip Resistor - Surface Mount CRGH0805J150R-ND
150 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

150 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity - 95W7166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
95W7166
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity 95W7166
Surface Mount Thick Film Resistor, CRG Series, 150 ohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 150 ohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGH0805J150R-ND 95W7166
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers