TE Connectivity Chip Resistor - Surface Mount CRGH0805J12R

Description
12 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805J12R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805J12R-ND
Chip Resistor - Surface Mount CRGH0805J12R-ND
12 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

12 Ohms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075692
Surface Mount Resistors 8075692
TE Connectivity CRGH0805J12R

TE Connectivity CRGH0805J12R

Supplier's Site
Surface Mount Resistors - 1615756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615756
Surface Mount Resistors 1615756
TE Connectivity CRGH0805J12R

TE Connectivity CRGH0805J12R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7160
Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7160
Surface Mount Thick Film Resistor, CRG Series, 12 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 12 ohm, 330 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH0805J12R-ND 8075692 95W7160
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 330 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details