TE Connectivity Chip Resistor - Surface Mount CRGH0805J100K

Description
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126428DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126428DKR-ND
Chip Resistor - Surface Mount A126428DKR-ND
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126428TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126428TR-ND
Chip Resistor - Surface Mount A126428TR-ND
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126428CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126428CT-ND
Chip Resistor - Surface Mount A126428CT-ND
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity - 95W7157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
95W7157
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity 95W7157
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 330 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126428DKR-ND 95W7157
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 330 Mw, 5%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details