CRGH0805F97K6 -- CRGH0805 1% 97K6 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 97K6 0.33W Neohm - Te Connectivity
CRGH0805F97K6
Description
CRGH0805 1% 97K6 0.33W
Description
CRGH0805 1% 97K6 0.33W
Suppliers
Crgh0805 1% 97K6 0.33W Neohm - Te Connectivity
94X6293
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6293 |
|
Product Name
|
Crgh0805 1% 97K6 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers