TE Connectivity Crgh0805 1% 80K6 0.33W Neohm - Te Connectivity CRGH0805F80K6

Description
CRGH0805 1% 80K6 0.33W
Description
CRGH0805 1% 80K6 0.33W

Suppliers

Company
Product
Description
Supplier Links
Crgh0805 1% 80K6 0.33W Neohm - Te Connectivity - 94X6257 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0805 1% 80K6 0.33W Neohm - Te Connectivity
94X6257
Crgh0805 1% 80K6 0.33W Neohm - Te Connectivity 94X6257
CRGH0805 1% 80K6 0.33W

CRGH0805 1% 80K6 0.33W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6257
Product Name Crgh0805 1% 80K6 0.33W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Straight PCB Mount Connector - ET-BFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination PCB
View Details
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details