TE Connectivity Chip Resistor - Surface Mount CRGH0805F715K

Description
715 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0805F715K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0805F715K-ND
Chip Resistor - Surface Mount CRGH0805F715K-ND
715 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

715 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH0805F715K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details