TE Connectivity Chip Resistor - Surface Mount CRGH0805F68R

Description
RES 68 OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 68 OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F68RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F68RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F68RTR-ND
RES 68 OHM 1% 1/3W 0805

RES 68 OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7141
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7141
Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 12AC0350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
12AC0350
Res, 68R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 12AC0350
RES, 68R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH0805F68RTR-ND 95W7141 12AC0350
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity Res, 68R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details