TE Connectivity Chip Resistor - Surface Mount CRGH0805F5K6

Description
RES 5.6K OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 5.6K OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F5K6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F5K6TR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F5K6TR-ND
RES 5.6K OHM 1% 1/3W 0805

RES 5.6K OHM 1% 1/3W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGH0805F5K6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGH0805F5K6TR-ND
Chip Resistor - Surface Mount 1111-CRGH0805F5K6TR-ND
CRGH0805 1% 5K6 0.33W

CRGH0805 1% 5K6 0.33W

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7134
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7134
Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F5K6TR-ND 95W7134
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers