CRGH0805F54K9 -- CRGH0805 1% 54K9 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 54K9 0.33W Neohm - Te Connectivity
CRGH0805F54K9
Description
CRGH0805 1% 54K9 0.33W
Description
CRGH0805 1% 54K9 0.33W
Suppliers
Crgh0805 1% 54K9 0.33W Neohm - Te Connectivity
94X6176
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6176 |
|
Product Name
|
Crgh0805 1% 54K9 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers