CRGH0805F48K7 -- CRGH0805 1% 48K7 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 48K7 0.33W Neohm - Te Connectivity
CRGH0805F48K7
Description
CRGH0805 1% 48K7 0.33W
Description
CRGH0805 1% 48K7 0.33W
Suppliers
Crgh0805 1% 48K7 0.33W Neohm - Te Connectivity
94X6149
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6149 |
|
Product Name
|
Crgh0805 1% 48K7 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; PC Card Connector
View Details