CRGH0805F38R3 -- CRGH0805 1% 38R3 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 38R3 0.33W Neohm - Te Connectivity
CRGH0805F38R3
Description
CRGH0805 1% 38R3 0.33W
Description
CRGH0805 1% 38R3 0.33W
Suppliers
Crgh0805 1% 38R3 0.33W Neohm - Te Connectivity
94X6100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6100 |
|
Product Name
|
Crgh0805 1% 38R3 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
30.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details