CRGH0805F32R4 -- CRGH0805 1% 32R4 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 32R4 0.33W Neohm - Te Connectivity
CRGH0805F32R4
Description
CRGH0805 1% 32R4 0.33W
Description
CRGH0805 1% 32R4 0.33W
Suppliers
Crgh0805 1% 32R4 0.33W Neohm - Te Connectivity
94X6072
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6072 |
|
Product Name
|
Crgh0805 1% 32R4 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
View Details