CRGH0805F30R9 -- CRGH0805 1% 30R9 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 30R9 0.33W Neohm - Te Connectivity
CRGH0805F30R9
Description
CRGH0805 1% 30R9 0.33W
Description
CRGH0805 1% 30R9 0.33W
Suppliers
Crgh0805 1% 30R9 0.33W Neohm - Te Connectivity
94X6062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6062 |
|
Product Name
|
Crgh0805 1% 30R9 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers