CRGH0805F28K -- CRGH0805 1% 28K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 28K 0.33W Neohm - Te Connectivity
CRGH0805F28K
Description
CRGH0805 1% 28K 0.33W
Description
CRGH0805 1% 28K 0.33W
Suppliers
Crgh0805 1% 28K 0.33W Neohm - Te Connectivity
94X6035
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6035 |
|
Product Name
|
Crgh0805 1% 28K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details