TE Connectivity Chip Resistor - Surface Mount CRGH0805F27K

Description
RES 27K OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 27K OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F27KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F27KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F27KTR-ND
RES 27K OHM 1% 1/3W 0805

RES 27K OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7115
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7115
Surface Mount Thick Film Resistor, CRG Series, 27 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 27 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F27KTR-ND 95W7115
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details