TE Connectivity Chip Resistor - Surface Mount CRGH0805F1M0

Description
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126423CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126423CT-ND
Chip Resistor - Surface Mount A126423CT-ND
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126423DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126423DKR-ND
Chip Resistor - Surface Mount A126423DKR-ND
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126423TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126423TR-ND
Chip Resistor - Surface Mount A126423TR-ND
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075664P
Surface Mount Resistors 8075664P
TE Connectivity CRGH0805F1M0

TE Connectivity CRGH0805F1M0

Supplier's Site
Surface Mount Resistors - 8075664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075664
Surface Mount Resistors 8075664
TE Connectivity CRGH0805F1M0

TE Connectivity CRGH0805F1M0

Supplier's Site
Surface Mount Resistors - 1648985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648985
Surface Mount Resistors 1648985
TE Connectivity CRGH0805F1M0

TE Connectivity CRGH0805F1M0

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7092
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7092
Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 1M, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity - 94X5845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
94X5845
Res, 1M, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity 94X5845
RES, 1M, 0.33W, 1%, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 1M, 0.33W, 1%, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A126423CT-ND 8075664P 8075664 95W7092 94X5845
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity Res, 1M, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details