CRGH0805F196R -- CRGH0805 1% 196R 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 196R 0.33W Neohm - Te Connectivity
CRGH0805F196R
Description
CRGH0805 1% 196R 0.33W
Description
CRGH0805 1% 196R 0.33W
Suppliers
Crgh0805 1% 196R 0.33W Neohm - Te Connectivity
94X5961
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5961 |
|
Product Name
|
Crgh0805 1% 196R 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details