CRGH0805F196K -- CRGH0805 1% 196K 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 196K 0.33W Neohm - Te Connectivity
CRGH0805F196K
Description
CRGH0805 1% 196K 0.33W
Description
CRGH0805 1% 196K 0.33W
Suppliers
Crgh0805 1% 196K 0.33W Neohm - Te Connectivity
94X5960
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5960 |
|
Product Name
|
Crgh0805 1% 196K 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details