TE Connectivity Chip Resistor - Surface Mount CRGH0805F180R

Description
RES 180 OHM 1% 1/3W 0805
Request a Quote Datasheet
Description
RES 180 OHM 1% 1/3W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0805F180RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0805F180RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0805F180RTR-ND
RES 180 OHM 1% 1/3W 0805

RES 180 OHM 1% 1/3W 0805

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 180 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 180 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7108
Surface Mount Thick Film Resistor, Crg Series, 180 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7108
Surface Mount Thick Film Resistor, CRG Series, 180 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 180 ohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0805F180RTR-ND 95W7108
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 180 Ohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers