CRGH0805F14R7 -- CRGH0805 1% 14R7 0.33W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 14R7 0.33W Neohm - Te Connectivity
CRGH0805F14R7
Description
CRGH0805 1% 14R7 0.33W
Description
CRGH0805 1% 14R7 0.33W
Suppliers
Crgh0805 1% 14R7 0.33W Neohm - Te Connectivity
94X5907
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5907 |
|
Product Name
|
Crgh0805 1% 14R7 0.33W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers