TE Connectivity Chip Resistor - Surface Mount CRGH0805F10R

Description
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126420TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126420TR-ND
Chip Resistor - Surface Mount A126420TR-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126420CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126420CT-ND
Chip Resistor - Surface Mount A126420CT-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126420DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126420DKR-ND
Chip Resistor - Surface Mount A126420DKR-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH0805F10R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH0805F10R
Chip Resistor - Surface Mount CRGH0805F10R
RES SMD 10 OHM 1% 1/3W 0805

RES SMD 10 OHM 1% 1/3W 0805

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 95W7094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
95W7094
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity 95W7094
Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 330 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A126420TR-ND CRGH0805F10R 95W7094
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers