TE Connectivity Chip Resistor - Surface Mount CRGH0805F10K

Description
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126417TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126417TR-ND
Chip Resistor - Surface Mount A126417TR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126417DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126417DKR-ND
Chip Resistor - Surface Mount A126417DKR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126417CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126417CT-ND
Chip Resistor - Surface Mount A126417CT-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075639P
Surface Mount Resistors 8075639P
TE Connectivity CRGH0805F10K

TE Connectivity CRGH0805F10K

Supplier's Site
Surface Mount Resistors - 8075639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075639
Surface Mount Resistors 8075639
TE Connectivity CRGH0805F10K

TE Connectivity CRGH0805F10K

Supplier's Site
Surface Mount Resistors - 1621661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1621661
Surface Mount Resistors 1621661
TE Connectivity CRGH0805F10K

TE Connectivity CRGH0805F10K

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity - 95W7093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity
95W7093
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity 95W7093
Surface Mount Thick Film Resistor, CRG Series, 10 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 kohm, 330 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 12AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
12AC0345
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 12AC0345
RES, 10K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRGH Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity - 94X5846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
94X5846
Res, 10K, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity 94X5846
RES, 10K, 0.33W, 1%, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 10K, 0.33W, 1%, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126417TR-ND 8075639P 8075639 95W7093 12AC0345 94X5846
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 330 Mw, 1%, 150 V Rohs Compliant Te Connectivity Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 10K, 0.33W, 1%, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details