CRGH0603J910K -- CRGH0603 5% 910K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 910K 0.2W Neohm - Te Connectivity
CRGH0603J910K
Description
CRGH0603 5% 910K 0.2W
Description
CRGH0603 5% 910K 0.2W
Datasheet
Suppliers
Crgh0603 5% 910K 0.2W Neohm - Te Connectivity
94X5814
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5814 |
|
Product Name
|
Crgh0603 5% 910K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers