TE Connectivity Chip Resistor - Surface Mount CRGH0603J82R

Description
82 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0603J82R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0603J82R-ND
Chip Resistor - Surface Mount CRGH0603J82R-ND
82 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

82 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7085
Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7085
Surface Mount Thick Film Resistor, CRG Series, 82 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 82 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGH0603J82R-ND 95W7085
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 82 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details