TE Connectivity CRGH0603J470K
TE Connectivity CRGH0603J470K
470 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8075554 | CRGH0603J470K-ND | 95W7070 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |