CRGH0603J3K6 -- CRGH0603 5% 3K6 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 3K6 0.2W Neohm - Te Connectivity
CRGH0603J3K6
Description
CRGH0603 5% 3K6 0.2W
Description
CRGH0603 5% 3K6 0.2W
Datasheet
Suppliers
Crgh0603 5% 3K6 0.2W Neohm - Te Connectivity
94X5727
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5727 |
|
Product Name
|
Crgh0603 5% 3K6 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details