CRGH0603J390K -- CRGH0603 5% 390K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 390K 0.2W Neohm - Te Connectivity
CRGH0603J390K
Description
CRGH0603 5% 390K 0.2W
Description
CRGH0603 5% 390K 0.2W
Suppliers
Crgh0603 5% 390K 0.2W Neohm - Te Connectivity
35AC0780
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0780 |
|
Product Name
|
Crgh0603 5% 390K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details