The 7906E1 is a 2.4mm male quick-test adapter with no nut, designed for push-on/pull-off mating with standard 2.4mm and 3.5mm connectors. It supports frequencies from DC to 26.5 GHz with a maximum VSWR of 1.08 and is rated for 3,000 connect/disconnect cycles. The connector can be torqued to 8 in. lbs for calibration applications. It features a quick-connect design suitable for production environments and automated test stations.
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7906E1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |