TE Connectivity CRGH0603J330K
TE Connectivity CRGH0603J330K
330 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 8075522 | CRGH0603J330K-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |