TE Connectivity Crgh0603 5% 2R2 0.2W Neohm - Te Connectivity CRGH0603J2R2

Description
CRGH0603 5% 2R2 0.2W
Description
CRGH0603 5% 2R2 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 5% 2R2 0.2W Neohm is a high power thick film chip resistor designed for various electronic applications. It has a resistance value of 2.2 ohms with a tolerance of ±5%. The power rating for this component is 0.2 watts, making it suitable for low to moderate power applications. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 150 volts. This product is RoHS compliant, ensuring it meets environmental standards. Its compact 0603 case size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The CRGH0603 5% 2R2 0.2W Neohm is a high power thick film chip resistor designed for various electronic applications. It has a resistance value of 2.2 ohms with a tolerance of ±5%. The power rating for this component is 0.2 watts, making it suitable for low to moderate power applications. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 150 volts. This product is RoHS compliant, ensuring it meets environmental standards. Its compact 0603 case size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 5% 2R2 0.2W Neohm - Te Connectivity - 94X5706 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 5% 2R2 0.2W Neohm - Te Connectivity
94X5706
Crgh0603 5% 2R2 0.2W Neohm - Te Connectivity 94X5706
CRGH0603 5% 2R2 0.2W

CRGH0603 5% 2R2 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5706
Product Name Crgh0603 5% 2R2 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details