TE Connectivity Surface Mount Resistors CRGH0603J22R

Description
TE Connectivity CRGH0603J22R
Request a Quote Datasheet
Description
TE Connectivity CRGH0603J22R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8075507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075507
Surface Mount Resistors 8075507
TE Connectivity CRGH0603J22R

TE Connectivity CRGH0603J22R

Supplier's Site
Surface Mount Resistors - 1645421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645421
Surface Mount Resistors 1645421
TE Connectivity CRGH0603J22R

TE Connectivity CRGH0603J22R

Supplier's Site
Chip Resistor - Surface Mount - A126404CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126404CT-ND
Chip Resistor - Surface Mount A126404CT-ND
22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126404TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126404TR-ND
Chip Resistor - Surface Mount A126404TR-ND
22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126404DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126404DKR-ND
Chip Resistor - Surface Mount A126404DKR-ND
22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

22 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7050
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7050
Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity - 94X5714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity
94X5714
Res, 22R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity 94X5714
RES, 22R, 0.2W, 5%, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 22R, 0.2W, 5%, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8075507 A126404CT-ND 95W7050 94X5714
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 22R, 0.2W, 5%, 0603, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details