CRGH0603J1K3 -- CRGH0603 5% 1K3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 1K3 0.2W Neohm - Te Connectivity
CRGH0603J1K3
Description
CRGH0603 5% 1K3 0.2W
Description
CRGH0603 5% 1K3 0.2W
Datasheet
Suppliers
Crgh0603 5% 1K3 0.2W Neohm - Te Connectivity
94X5651
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5651 |
|
Product Name
|
Crgh0603 5% 1K3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers