TE Connectivity Chip Resistor - Surface Mount CRGH0603J15K

Description
15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, CRG Series, features a nominal resistance of 15 kΩ with a power rating of 200 mW. It has a tolerance of ±5% and a maximum working voltage of 50 V. This resistor is designed in a compact 0603 (1608 metric) package, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is part of a series that supports a wide resistance range from 1.0Ω to 10MΩ, providing versatility for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, CRG Series, features a nominal resistance of 15 kΩ with a power rating of 200 mW. It has a tolerance of ±5% and a maximum working voltage of 50 V. This resistor is designed in a compact 0603 (1608 metric) package, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is part of a series that supports a wide resistance range from 1.0Ω to 10MΩ, providing versatility for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126397CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126397CT-ND
Chip Resistor - Surface Mount A126397CT-ND
15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126397TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126397TR-ND
Chip Resistor - Surface Mount A126397TR-ND
15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126397DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126397DKR-ND
Chip Resistor - Surface Mount A126397DKR-ND
15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

15 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
SMD 0.2W Resistor - 52-CRGH0603J15K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
52-CRGH0603J15K
SMD 0.2W Resistor 52-CRGH0603J15K
Thick Film Resistors - SMD CRGH0603 5% 15K 0.2W Product overview: CRGH0603J15K from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603J15K can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD CRGH0603 5% 15K 0.2W Product overview: CRGH0603J15K from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603J15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033825-CRGH0603J15K
Resistors - Chip Resistor - Surface Mount 1033825-CRGH0603J15K
Win Source Part Number: 1033825-CRGH0603J15K Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603JR-0715KL; RC0603JR-1315KL; RC0603JR-1015KL; ERJ-3GEYJ153V; CRCW060315K0JNEA1879 495-2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: CRGH0603J15K-ND,A126 397DKR,1879495-2,187 9495-2-ND,A126397TR, A126397CT Base Product Number: CRGH0603

Win Source Part Number: 1033825-CRGH0603J15K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603JR-0715KL; RC0603JR-1315KL; RC0603JR-1015KL; ERJ-3GEYJ153V; CRCW060315K0JNEA1879495-2;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: CRGH0603J15K-ND,A126397DKR,1879495-2,1879495-2-ND,A126397TR,A126397CT
Base Product Number: CRGH0603

Buy Now Datasheet
Surface Mount Resistors - 8075459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075459
Surface Mount Resistors 8075459
TE Connectivity CRGH0603J15K

TE Connectivity CRGH0603J15K

Supplier's Site
Surface Mount Resistors - 1645415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645415
Surface Mount Resistors 1645415
TE Connectivity CRGH0603J15K

TE Connectivity CRGH0603J15K

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 15 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 15 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7039
Surface Mount Thick Film Resistor, Crg Series, 15 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7039
Surface Mount Thick Film Resistor, CRG Series, 15 kohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 15 kohm, 200 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0341
Res, 15K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0341
RES, 15K, 5%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126397CT-ND 52-CRGH0603J15K 1033825-CRGH0603J15K 8075459 95W7039 12AC0341
Product Name Chip Resistor - Surface Mount SMD 0.2W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 15 Kohm, 200 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 15K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details