TE Connectivity Chip Resistor - Surface Mount CRGH0603J100K

Description
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126393TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126393TR-ND
Chip Resistor - Surface Mount A126393TR-ND
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126393CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126393CT-ND
Chip Resistor - Surface Mount A126393CT-ND
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126393DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126393DKR-ND
Chip Resistor - Surface Mount A126393DKR-ND
100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity - 95W7033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity
95W7033
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity 95W7033
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 200 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0339
Res, 100K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0339
RES, 100K, 5%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126393TR-ND 95W7033 12AC0339
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 5%, 50 V Rohs Compliant Te Connectivity Res, 100K, 5%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details