TE Connectivity Crgh0603 1% 590K 0.2W Neohm - Te Connectivity CRGH0603F590K

Description
CRGH0603 1% 590K 0.2W
Description
CRGH0603 1% 590K 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 590K 0.2W is a high power thick film chip resistor designed for applications requiring precise resistance values. It has a resistance tolerance of ±1% and a power rating of 0.2W, making it suitable for various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 150V. This component is RoHS compliant, ensuring it meets environmental standards. The CRGH0603 series is known for its reliability and performance in demanding applications, making it a viable choice for engineers looking for a dependable resistor in their projects.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 590K 0.2W is a high power thick film chip resistor designed for applications requiring precise resistance values. It has a resistance tolerance of ±1% and a power rating of 0.2W, making it suitable for various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 150V. This component is RoHS compliant, ensuring it meets environmental standards. The CRGH0603 series is known for its reliability and performance in demanding applications, making it a viable choice for engineers looking for a dependable resistor in their projects.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 590K 0.2W Neohm - Te Connectivity - 94X5541 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 590K 0.2W Neohm - Te Connectivity
94X5541
Crgh0603 1% 590K 0.2W Neohm - Te Connectivity 94X5541
CRGH0603 1% 590K 0.2W

CRGH0603 1% 590K 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5541
Product Name Crgh0603 1% 590K 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
N Female To N Female Bulkhead RF Adapter - ET-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details