CRGH0603F562R -- CRGH0603 1% 562R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 562R 0.2W Neohm - Te Connectivity
CRGH0603F562R
Description
CRGH0603 1% 562R 0.2W
Description
CRGH0603 1% 562R 0.2W
Datasheet
Suppliers
Crgh0603 1% 562R 0.2W Neohm - Te Connectivity
94X5534
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5534 |
|
Product Name
|
Crgh0603 1% 562R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details