CRGH0603F4K64 -- CRGH0603 1% 4K64 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 4K64 0.2W Neohm - Te Connectivity
CRGH0603F4K64
Description
CRGH0603 1% 4K64 0.2W
Description
CRGH0603 1% 4K64 0.2W
Datasheet
Suppliers
Crgh0603 1% 4K64 0.2W Neohm - Te Connectivity
94X5464
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5464 |
|
Product Name
|
Crgh0603 1% 4K64 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers