TE Connectivity Crgh0603 1% 442K 0.2W Neohm - Te Connectivity CRGH0603F442K

Description
CRGH0603 1% 442K 0.2W
Description
CRGH0603 1% 442K 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 442K 0.2W Neohm resistor is a high power thick film chip resistor designed for applications requiring precise resistance values. It has a nominal resistance of 442 kΩ with a tolerance of ±1%. The power rating for this component is 0.2W, making it suitable for low to moderate power applications. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 150V. This product is RoHS compliant, ensuring it meets environmental standards. Its compact 0603 case size allows for efficient use in space-constrained designs. The CRGH0603 series is ideal for engineers looking for reliable and accurate resistive components in their electronic projects.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 442K 0.2W Neohm resistor is a high power thick film chip resistor designed for applications requiring precise resistance values. It has a nominal resistance of 442 kΩ with a tolerance of ±1%. The power rating for this component is 0.2W, making it suitable for low to moderate power applications. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum working voltage of 150V. This product is RoHS compliant, ensuring it meets environmental standards. Its compact 0603 case size allows for efficient use in space-constrained designs. The CRGH0603 series is ideal for engineers looking for reliable and accurate resistive components in their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 442K 0.2W Neohm - Te Connectivity - 94X5486 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 442K 0.2W Neohm - Te Connectivity
94X5486
Crgh0603 1% 442K 0.2W Neohm - Te Connectivity 94X5486
CRGH0603 1% 442K 0.2W

CRGH0603 1% 442K 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5486
Product Name Crgh0603 1% 442K 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details